DTB123EK is a PNP digital transistor with built-in bias resistors for inverter, interface, and driver applications, packaged in an SOT-346 (SC-59) surface-mount case. It has a collector-emitter voltage rating of -50 V and a maximum collector current of -500 mA. The integrated input resistors are both 2.2 kΩ, enabling simple biasing without external components. Power dissipation is rated at 200 mW, with a maximum junction temperature of 150 ℃. The device meets RoHS standards and is designed for surface-mount assembly using reflow soldering.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTB123EK | DTB123EK |
| Product Name | PNP, SOT-346, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |