The DTB523YE is a PNP digital transistor with built-in bias resistors in an SOT-416 (EMT3) package, designed for inverter, interface, and driver applications. It has a maximum collector current of -500 mA and a collector-emitter voltage of -12 V. The input resistor R1 is 2.2 kΩ and R2 is 10 kΩ, with a resistance ratio of 4.5. The device has a maximum power dissipation of 150 mW and a junction temperature range up to 150 °C. It operates with a typical output saturation voltage of -60 mV at -100 mA collector current and a DC current gain of at least 140. The part is compatible with lead-free reflow soldering and meets RoHS standards.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTB523YE | DTB523YE |
| Product Name | PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |