ROHM Semiconductor GmbH NPN, SOT-416FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTC014TEB

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC014TEB is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in the SOT-416FL (EMT3F) case, with dimensions specified as 1616 mm. The device has a collector-emitter voltage rating of 50 V and a maximum collector current of 100 mA. Power dissipation is rated at 150 mW. The input resistance is 10 kΩ, and the collector-emitter saturation voltage is 50 to 150 mV at a collector current of 5 mA and base current of 0.5 mA. The DC current gain ranges from 100 to 600 at a collector current of 5 mA and collector-emitter voltage of 10 V. The junction temperature maximum is 150 °C, and the storage temperature range is -55 to +150 °C.

Datasheet Summary
Powered by GS/AI

The DTC014TEB is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in the SOT-416FL (EMT3F) case, with dimensions specified as 1616 mm. The device has a collector-emitter voltage rating of 50 V and a maximum collector current of 100 mA. Power dissipation is rated at 150 mW. The input resistance is 10 kΩ, and the collector-emitter saturation voltage is 50 to 150 mV at a collector current of 5 mA and base current of 0.5 mA. The DC current gain ranges from 100 to 600 at a collector current of 5 mA and collector-emitter voltage of 10 V. The junction temperature maximum is 150 °C, and the storage temperature range is -55 to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-416FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC014TEB - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-416FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC014TEB
NPN, SOT-416FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTC014TEB
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
NPN Digital transistor (with built-in resistors) - DTC014TEB - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (with built-in resistors)
DTC014TEB
NPN Digital transistor (with built-in resistors) DTC014TEB
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTC014TEB DTC014TEB
Product Name NPN, SOT-416FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) NPN Digital transistor (with built-in resistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 154873P - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; SOT-23
View Details
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type WLP 1.0x1.5
View Details
7 suppliers
NPN/PNP general purpose transistor - BC817DPN-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT457 SOT457
View Details
2 suppliers