DTC115GU3 is an NPN digital transistor with built-in bias resistors, designed for switching, inverter, interface, and driver circuits in compact surface-mount applications. It is packaged in an SOT-323 (UMT3) case and meets RoHS compliance. The device has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a power dissipation of 200 mW. It features a collector-emitter saturation voltage of up to 0.3 V at 10 mA collector current and 0.5 mA base current, and a DC current gain (hFE) of at least 82 at 5 mA collector current. The emitter-base resistance is specified between 70 and 130 kΩ, and the transition frequency is 250 MHz. The junction temperature rating is 150 °C, and the storage temperature range is -55 to +150 °C.
DTC115GU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC115GU3 |
| Product Name | NPN, SOT-323, R2 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |