The DTC014YUB is an NPN digital transistor with built-in bias resistors (R1 = 10 kΩ, R2 = 47 kΩ) in a SOT-323FL package, designed for inverter, interface, and driver circuits. It has a collector current rating of 100 mA, a supply voltage rating of 50 V, and a power dissipation of 200 mW. The device operates with input voltage levels of 1.7 V (on) and 0.5 V (off), and provides a typical DC current gain of 80. The junction temperature range is -55 to 150 °C. It complies with RoHS standards and is supplied in tape and reel packaging with 3,000 units per reel.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC014YUB | DTC014YUB |
| Product Name | NPN, SOT-323FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |