The DTC923TUB is an NPN digital transistor with built-in bias resistors, designed for muting applications in surface-mount circuits. It is packaged in the SOT-323FL (UMT3F) case, measuring 2.0 mm × 1.2 mm × 0.7 mm. The device has a collector-emitter voltage rating of 20 V, a collector current rating of 400 mA, and a power dissipation of 200 mW. The built-in input resistor is 2.2 kΩ, and the output on-resistance is typical 0.6 Ω at V_I = 5 V. The emitter-base breakdown voltage is minimum 40 V, and the DC current gain ranges from 820 to 2700 at I_C = 10 mA and V_CE = 5 V. The junction operating temperature range is -55°C to +150°C. The part is marked with the ESD sensitivity caution and complies with RoHS standards as implied by its commercial packaging.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC923TUB | DTC923TUB |
| Product Name | NPN, SOT-323FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |