ROHM Semiconductor GmbH NPN, SOT-346, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTC623TK

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Request a Quote
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DTC623TK is an NPN digital transistor with a built-in 2.2 kΩ input resistor, designed for switching and muting circuits. It comes in an SMT3 (SC-59) package measuring 2.9×1.9×1.1 mm. The device supports a maximum collector current of 600 mA, collector-emitter voltage of 20 V, and collector power dissipation of 200 mW. It achieves a typical collector-emitter saturation voltage of 40 mV at IC/IB = 50 mA/2.5 mA and has a DC current gain (hFE) range of 820 to 2700 at VCE = 5 V and IC = 50 mA. It meets RoHS standards and is rated for junction temperatures up to 150 °C.

Datasheet Summary
Powered by GS/AI

DTC623TK is an NPN digital transistor with a built-in 2.2 kΩ input resistor, designed for switching and muting circuits. It comes in an SMT3 (SC-59) package measuring 2.9×1.9×1.1 mm. The device supports a maximum collector current of 600 mA, collector-emitter voltage of 20 V, and collector power dissipation of 200 mW. It achieves a typical collector-emitter saturation voltage of 40 mV at IC/IB = 50 mA/2.5 mA and has a DC current gain (hFE) range of 820 to 2700 at VCE = 5 V and IC = 50 mA. It meets RoHS standards and is rated for junction temperatures up to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-346, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC623TK - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-346, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC623TK
NPN, SOT-346, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTC623TK
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
NPN Digital transistor (with built-in resistors) - DTC623TK - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (with built-in resistors)
DTC623TK
NPN Digital transistor (with built-in resistors) DTC623TK
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC623TK - 1170376-DTC623TK - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC623TK
1170376-DTC623TK
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC623TK 1170376-DTC623TK
Manufacturer: Rohm Semiconductor Win Source Part Number: 1170376-DTC623TK Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170376-DTC623TK
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Bipolar Transistor
293-DTC623TK
Bipolar Transistor 293-DTC623TK
Digital transistors (built-in resistor) Product overview: DTC623TK from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC623TK can be used for catalog matching and distributor lookup.

Digital transistors (built-in resistor) Product overview: DTC623TK from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC623TK can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number DTC623TK DTC623TK 1170376-DTC623TK 293-DTC623TK
Product Name NPN, SOT-346, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) NPN Digital transistor (with built-in resistors) TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC623TK Bipolar Transistor
Polarity NPN NPN
Unlock Full Specs
to access all available technical data