DTC044EM is an NPN digital transistor with built-in bias resistors (R1 = R2 = 47 kΩ) in a SOT-723 (VMT3) package, designed for inverter, interface, and driver applications. It has a maximum collector current of 100 mA and a collector-emitter voltage rating of 50 V. Power dissipation is rated at 150 mW. The device operates with input resistance of 47 kΩ and provides a minimum DC current gain of 80 at 5 mA collector current. It complies with standard surface-mount requirements and is supplied in 8 mm wide tape reels of 8,000 pcs per reel.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC044EM | DTC044EM |
| Product Name | NPN, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |