The DTC114YM is an NPN digital transistor featuring built-in biasing resistors, specifically R1 at 10kΩ and R2 at 47kΩ. This design allows for easy configuration of inverter circuits without the need for external input resistors, simplifying circuit design by requiring only the on/off conditions to be set for operation. The transistor supports a maximum collector current of 100mA and a supply voltage of up to 50V. It is packaged in a SOT-723 form factor, with a power dissipation rating of 150mW and a junction temperature range of -55 to +150°C. The DTC114YM is suitable for applications such as inverters, interfaces, and drivers, making it a versatile choice for various electronic projects.
DTC114YM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC114YM | DTC114YM |
| Product Name | NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |