The DTC115EUB is an NPN digital transistor with built-in 100 kΩ bias resistors in a SOT-323FL package, designed for inverter, interface, and driver applications. It supports a 50 V supply voltage and 100 mA collector current, with a 200 mW power dissipation rating. The junction temperature ranges from -55 °C to +150 °C. Minimum DC current gain is 82 at 5 mA collector current, and output saturation voltage is up to 300 mV at 5 mA output current. Input resistance is between 70 kΩ and 130 kΩ. The package measures 2.0 mm × 2.1 mm and is supplied in 3,000-piece reels. It complies with RoHS.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC115EUB | DTC115EUB |
| Product Name | NPN, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |