FMG1A is a dual digital transistor with built-in bias resistors in an SOT-25 package, designed for inverter, interface, and driver applications. It features two NPN transistors with a maximum collector current of 100 mA and a supply voltage rating of 50 V. Power dissipation is rated at 300 mW total, with a limit of 200 mW per element. The device has an input resistance of 22 kΩ, DC current gain between 56 and minimum, and an output voltage drop under 300 mV at 10 mA output current. It operates with a junction temperature up to 150°C and is supplied in tape and reel packaging with 3000 units per reel. The part complies with the SOT-25 mounting standard and meets all typical digital transistor performance criteria for general-purpose switching.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1174733-FMG1A
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
General purpose (dual digital transistors) Product overview: FMG1A from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-FMG1A can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | FMG1A | FMG1A | 1174733-FMG1A | 293-FMG1A |
| Product Name | NPN+NPN, SOT-25, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - FMG1A | Dual Bipolar Transistor |
| Polarity | NPN | NPN |