The DTC123EE FRA is an NPN digital transistor with built-in bias resistors (R1 = R2 = 2.2 kΩ) in an SOT-416 (EMT3) package, designed for inverter, interface, and driver applications. It has a collector-emitter voltage rating of 50 V, a maximum collector current of 100 mA, and a power dissipation of 150 mW. The device is AEC-Q101 qualified for automotive use and supports easy circuit design by eliminating the need for external input resistors. Its junction temperature range extends from -55°C to 150°C, and it is supplied in a 3000-piece reel tape format.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC123EEFRA | DTC123EEFRA |
| Product Name | NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN Digital transistor (Corresponds to AEC-Q101) |
| Polarity | NPN | NPN |