The DTA143TE is a PNP digital transistor with a built-in bias resistor, designed for inverter, interface, and driver applications. It is packaged in an SOT-416 case, measuring 1616 in the unit code format. The device has a collector-emitter voltage rating of -50 V, a collector current rating of -100 mA, and a power dissipation of 150 mW. The input resistance is 4.7 kΩ, with a DC current gain ranging from 100 to 600 at a collector current of -1 mA and collector-emitter voltage of -5 V. The collector-emitter saturation voltage is -300 mV maximum under specified conditions. The junction temperature operates up to 150 °C, and the storage temperature range is -55 to +150 °C. It complies with RoHS standards.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA143TE | DTA143TE |
| Product Name | PNP, SOT-416, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |