DTC124XEB is an NPN digital transistor with built-in bias resistors (R1 = 22 kΩ, R2 = 47 kΩ) in an SOT-416FL package, designed for inverter, interface, and driver circuits. It has a collector current rating of 100 mA and a supply voltage rating of 50 V, with a maximum power dissipation of 150 mW and a junction temperature range up to 150 °C. The device operates with input voltage levels from -10 V to 40 V and features a typical output voltage under saturation of 100 mV at 10 mA collector current. It meets RoHS compliance and is supplied in a taped reel of 3000 pieces with 8 mm tape width.
DTC124XEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC124XEB |
| Product Name | NPN, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |