The EMB10 is a dual PNP digital transistor with built-in bias resistors in an SOT-563 package, designed for inverter, interface, and driver applications. Each transistor element has a maximum collector current of 100 mA and a supply voltage rating of -50 V. Power dissipation per element is limited to 120 mW. The input resistance ratio is 21 kΩ, with a nominal input resistance of 2.2 kΩ for R1 and 47 kΩ for R2. The device supports automatic mounting on SMT6 machines and features independent transistor elements to eliminate interference. Junction and storage temperature ranges are 150 °C and -55 to +150 °C, respectively.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
General purpose (dual digital transistors) Product overview: EMB10 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMB10 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | EMB10 | EMB10 | 293-EMB10 |
| Product Name | PNP+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+PNP Digital transistor (with built-in resistors) | Dual Bipolar Transistor |
| Polarity | PNP | PNP |