EMB4 is a dual digital transistor with two independent PNP transistors in an SOT-563 package, designed for inverter, interface, and driver applications. Each transistor has a collector-emitter voltage rating of -50 V, a collector current rating of -100 mA, and an input resistance of 7 to 13 kΩ. The device has a total power dissipation of 150 mW, with no more than 120 mW per element, and operates with a junction temperature range up to 150 °C. The SOT-563 package measures 1.6 mm × 1.6 mm and supports automatic mounting. The part meets RoHS and is taping-reel packaged in 8,000 pcs per reel.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMB4 | EMB4 |
| Product Name | PNP+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |