ROHM Semiconductor GmbH NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTC013ZM

Description
NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)
Description
NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)
Datasheet
Datasheet Summary
Powered by GS/AI

DTC013ZM is an NPN digital transistor with built-in bias resistors (R1 = 1 kΩ, R2 = 10 kΩ) in a SOT-723 (VMT3) package, rated for a collector current of 100 mA and a supply voltage of 50 V. It is designed for inverter, interface, and driver applications, with a maximum power dissipation of 150 mW and a junction temperature range up to 150°C. The device operates with input voltage thresholds of 1.0 V minimum to turn on and a maximum output voltage of 150 mV at 5 mA output current, and has a DC current gain of at least 30. The part is supplied in an 8 mm tape with an 180 mm reel size, 8000 units per reel, and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

DTC013ZM is an NPN digital transistor with built-in bias resistors (R1 = 1 kΩ, R2 = 10 kΩ) in a SOT-723 (VMT3) package, rated for a collector current of 100 mA and a supply voltage of 50 V. It is designed for inverter, interface, and driver applications, with a maximum power dissipation of 150 mW and a junction temperature range up to 150°C. The device operates with input voltage thresholds of 1.0 V minimum to turn on and a maximum output voltage of 150 mV at 5 mA output current, and has a DC current gain of at least 30. The part is supplied in an 8 mm tape with an 180 mm reel size, 8000 units per reel, and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC013ZM - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC013ZM
NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTC013ZM
NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)

NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)

Supplier's Site Datasheet
NPN Digital transistor (with built-in resistors) - DTC013ZM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (with built-in resistors)
DTC013ZM
NPN Digital transistor (with built-in resistors) DTC013ZM
NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)

NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTC013ZM DTC013ZM
Product Name NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) NPN Digital transistor (with built-in resistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Powerdi3333
View Details
CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5AT - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers