The DTA143ZU3 is a PNP digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 47 kΩ) in a SOT-323 package, designed for inverter, interface, and driver applications. It has a maximum collector current of -100 mA, a supply voltage rating of -50 V, and a power dissipation of 200 mW. The device operates with a junction temperature up to 150 °C and complies with RoHS standards. Its input resistance is specified between 3.29 kΩ and 6.11 kΩ, and the DC current gain is a minimum of 80 at -10 mA collector current.
DTA143ZU3 is a digital transistor suitable for inverter, interface and driver applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA143ZU3 |
| Product Name | PNP, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP |