The DTA143XE is a PNP digital transistor with built-in bias resistors (R1 = 4.7kΩ, R2 = 10kΩ) in an SOT-416 package, designed for inverter, interface, and driver applications. It has a collector current rating of -100mA and a supply voltage rating of -50V. The transistor operates with input voltage ranges from -20V to 7V and features a maximum junction temperature of 150°C. Power dissipation is rated at 150mW when mounted on a reference land. Output voltage under load is specified between -100mV and -300mV at -10mA output current and -0.5mA input current. The series includes complementary NPN DTC143X types.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA143XE | DTA143XE |
| Product Name | PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |