The DTB114GK is a PNP digital transistor with built-in bias resistors, packaged in an SOT-346 (SC-59) surface-mount case, designed for use in inverters, interfaces, and drivers. It has a collector-emitter voltage rating of -50 V, a collector current rating of -500 mA, and a power dissipation of 200 mW. The built-in emitter-base resistance is specified between 7 and 13 kΩ. The device operates with a maximum junction temperature of 150°C and a storage temperature range of -55°C to +150°C. It meets RoHS compliance standards and is supplied in a 8 mm wide tape and reel packaging of 3,000 pieces.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Digital transistors (built-in resistor) Product overview: DTB114GK from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTB114GK can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170175-DTB114GK
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | DTB114GK | DTB114GK | 293-DTB114GK | 1170175-DTB114GK |
| Product Name | PNP, SOT-346, R2 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTB114GK |
| Polarity | PNP | PNP |