The DTC144EU3 is an NPN digital transistor with built-in bias resistors (R1 = R2 = 47 kΩ) in a SOT-323 package, designed for inverter, interface, and driver applications. It has a maximum collector current of 100 mA, a supply voltage rating of 50 V, and a power dissipation of 200 mW. The junction temperature ranges from -55 °C to +150 °C. It meets RoHS compliance and is suitable for surface-mount assembly.
DTC144EU3 is a digital transistor suitable for inverter, interface and driver applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC144EU3 |
| Product Name | NPN, SOT-323, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |