The DTC113ZM is an NPN digital transistor with built-in bias resistors (R1 = 1.0 kΩ, R2 = 10 kΩ) designed for inverter, interface, and driver applications. It is packaged in SOT-723, with a maximum collector current of 100 mA and a collector-emitter voltage rating of 50 V. Power dissipation is rated at 150 mW. The device operates with input voltage from -5 to 10 V and junction temperature up to 150°C. Storage temperature ranges from -55 to +150°C. It complies with RoHS standards.
DTC113ZM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC113ZM |
| Product Name | NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |