DTC143ZCA is an NPN digital transistor with built-in bias resistors for inverter, interface, and driver applications, packaged in SOT-23. It features an input resistance R1 of 4.7 kΩ and R2 of 47 kΩ, with a collector current rating of 100 mA and a collector-emitter voltage rating of 50 V. The device operates with a maximum power dissipation of 200 mW when mounted on a reference land and supports a junction temperature range up to 150 °C.
DTC143ZCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTC143ZCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC143ZCA | DTC143ZCA |
| Product Name | NPN, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN 100mA 50V Digital Transistors (Bias Resistor Built-in Transistors) |
| Polarity | NPN | NPN |