DTC614TK is an NPN digital transistor with built-in base resistor (R1=10kΩ) in an SMT3 (SC-59) package, measuring 2.9×1.9×1.1mm. It handles a maximum collector current of 600mA and collector-emitter voltage of 20V, with a typical collector-emitter saturation voltage of 40mV at IC/IB=50mA/2.5mA. The DC current gain (hFE) ranges from 820 to 2700 at VCE=5V and IC=50mA. It operates with a junction temperature up to 150°C and is rated for storage from −55°C to +150°C. The device is packaged in tape and reel, with a basic ordering unit of 3000 pieces. It meets RoHS compliance for use in consumer electronics. DTC614TK is part of the DTC614 series, with packaging-specific variants identified by code T146.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Digital transistors (built-in resistor) Product overview: DTC614TK from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC614TK can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170374-DTC614TK
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | DTC614TK | DTC614TK | 293-DTC614TK | 1170374-DTC614TK |
| Product Name | NPN, SOT-346, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC614TK |
| Polarity | NPN | NPN |