The DTA143XEB is a PNP digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 10 kΩ) in an SOT-416FL package, rated for a maximum collector current of -100 mA and a collector-emitter voltage of -50 V. It operates with a junction temperature up to 150 °C and has a power dissipation of 150 mW. The device is designed for inverter, interface, and driver applications, eliminating the need for external input resistors. Its packaging supports tape and reel mounting with a reel size of 180 mm and a tape width of 8 mm, supplied in 3000-piece reels.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA143XEB | DTA143XEB |
| Product Name | PNP, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |