The EMZ52 is a dual transistor package from ROHM Semiconductor GmbH, featuring both NPN and PNP transistors in a compact SOT-563 package. The NPN transistor has a collector-emitter voltage (VCEO) rating of 50V and a collector current (IC) rating of 100mA, while the PNP transistor has a VCEO rating of -50V and an IC rating of -100mA. This product is designed for general-purpose applications, including switch and LED driver functions. The independent transistor elements help eliminate interface issues, potentially reducing mounting costs and area requirements. The device supports a maximum power dissipation of 150mW and operates within a temperature range of -55°C to +150°C. The EMZ52 is suitable for applications requiring efficient power management in a small footprint.
2SAR523 and 2SCR523 chips in one package.
2SAR523 and 2SCR523 chips in one package.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMZ52 | EMZ52 |
| Product Name | PNP+NPN, SOT-563, Driver Transistor | PNP+NPN Driver Transistor |
| Polarity | NPN; PNP | NPN; PNP |