The DTC023YM is an NPN digital transistor with built-in bias resistors (R1 = 2.2kΩ, R2 = 10kΩ) in a SOT-723 package, designed for inverter, interface, and driver applications. It has a maximum collector current of 100mA and a collector-emitter voltage rating of 50V. The power dissipation is rated at 150mW. The device operates with an input voltage range of -5V to 12V and a junction temperature range up to 150°C. Storage temperature ranges from -55°C to +150°C.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC023YM | DTC023YM |
| Product Name | NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |