The DTA143XE FRA is a PNP digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 10 kΩ) in an SOT-416 (EMT3) package, designed for inverter, interface, and driver applications. It has a collector-emitter voltage rating of -50 V, a collector current rating of -100 mA, and a power dissipation of 150 mW. The device is AEC-Q101 qualified for automotive use. Its input resistance is specified between 3.29 kΩ and 6.11 kΩ, and the resistance ratio of R2/R1 ranges from 1.7 to 2.6. The junction temperature range is -55°C to +150°C.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA143XEFRA | DTA143XEFRA |
| Product Name | PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP Digital transistor (Corresponds to AEC-Q101) |
| Polarity | PNP | PNP |