The DTD543ZE is an NPN digital transistor with built-in bias resistors in an SOT-416 (EMT3) package, designed for inverter, interface, and driver applications. It has a maximum collector current of 500 mA and a supply voltage rating of 12 V. The input resistor R1 is 47 kΩ and R2 is 4.7 kΩ, with a resistance ratio of 10. The transistor exhibits a maximum collector-emitter saturation voltage of 300 mV at an output current of 100 mA and input current of 5 mA. Power dissipation is rated at 150 mW, and the junction temperature range extends to 150 °C. The device supports negative biasing and minimizes parasitic effects through thin-film resistor isolation.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTD543ZE | DTD543ZE |
| Product Name | NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |