The DTB543ZE3 is a PNP digital transistor with built-in bias resistors, housed in an SOT-416 (EMT3) package, designed for inverter, interface, and driver applications. It operates with a maximum collector current of -500 mA and a supply voltage of -12 V. The device incorporates thin-film resistors with R1 = 4.7 kΩ and R2 = 47 kΩ, enabling simple on/off control without external input resistors. It has a collector-emitter saturation voltage of up to -300 mV at -100 mA collector current and a transition frequency of 260 MHz. The junction temperature range is -55 °C to +150 °C, and power dissipation is rated at 150 mW. The part meets RoHS compliance and is supplied in tape and reel packaging with a quantity of 3,000 pcs per reel.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTB543ZE3 |
| Product Name | PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP |