DTC123YCA is an NPN digital transistor with built-in bias resistors (R1 = 2.2 kΩ, R2 = 10 kΩ) for simplified inverter circuit design. It is packaged in an SOT-23 case and rated for a maximum collector current of 100 mA and collector-emitter voltage of 50 V. The device supports power dissipation up to 200 mW when mounted on a reference land and operates with a junction temperature range of -55 °C to 150 °C. The transition frequency is 250 MHz under specified conditions.
DTC123YCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTC123YCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC123YCA | DTC123YCA |
| Product Name | NPN, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN 100mA 50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN | NPN |