DTA143EU3HZG is a PNP digital transistor with built-in bias resistors (R1 = R2 = 4.7 kΩ) for use in inverter, interface, and driver circuits. It is packaged in an SOT-323 (UMT3) case and rated for a maximum collector current of -100 mA and collector-emitter voltage of -50 V. The device has a power dissipation limit of 200 mW and operates with a junction temperature up to 150°C. It is AEC-Q101 qualified for automotive applications.
DTA143EU3HZG is a digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA143EU3HZG |
| Product Name | PNP, SOT-323, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive |
| Polarity | PNP |