ROHM Semiconductor GmbH NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive DTC124EE3HZG

Description
Automotive Digital Transistors
Description
Automotive Digital Transistors
Datasheet
Datasheet Summary
Powered by GS/AI

NPN digital transistor with built-in bias resistors (R1 = R2 = 22 kΩ) for inverter, interface, and driver applications, housed in an SOT-416 (EMT3) package. It has a collector current rating of 100 mA, a collector-emitter voltage of 50 V, and a power dissipation of 150 mW. Operates with a junction temperature range of -55°C to +150°C and is AEC-Q101 qualified. Complementary PNP type available as DTA124EE3HZG.

Datasheet Summary
Powered by GS/AI

NPN digital transistor with built-in bias resistors (R1 = R2 = 22 kΩ) for inverter, interface, and driver applications, housed in an SOT-416 (EMT3) package. It has a collector current rating of 100 mA, a collector-emitter voltage of 50 V, and a power dissipation of 150 mW. Operates with a junction temperature range of -55°C to +150°C and is AEC-Q101 qualified. Complementary PNP type available as DTA124EE3HZG.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive - DTC124EE3HZG - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive
DTC124EE3HZG
NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive DTC124EE3HZG
Automotive Digital Transistors

Automotive Digital Transistors

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number DTC124EE3HZG
Product Name NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG75R050M2HXTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1626-AZ - 855051-2SA1626-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF FETs, MOSFETs - 2312-QPD1004ASRTR-ND - DigiKey
Specs
Package Type 8-VDFN Exposed Pad
View Details