FMG9A is a dual digital transistor with integrated bias resistors in an SOT-25 package, designed for inverter, interface, and driver applications. Each internal transistor has a maximum collector current of 100 mA and a supply voltage rating of 50 V. The device dissipates up to 300 mW per element, with a junction temperature range of -55°C to +150°C. Input resistance is 7 to 13 kΩ, and the DC current gain exceeds 30 at 5 mA collector current.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | FMG9A | FMG9A |
| Product Name | NPN+NPN, SOT-25, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) |
| Polarity | NPN | NPN |