The EMZ8 is a dual transistor device integrating a PNP transistor (2SA2018) and an NPN transistor (2SC2412K) in an EMT6 package, designed for power management applications such as differential amplification and driver circuits. The package measures 2.0 x 1.2 x 0.7 mm and is surface-mounted. The PNP transistor has a collector-emitter voltage rating of -12 V and a collector current of -500 mA, while the NPN transistor has a collector-emitter voltage rating of 50 V and a collector current of 150 mA. Total collector power dissipation is limited to 150 mW, with no more than 120 mW per element. The junction temperature ranges from -55°C to 150°C. The device meets RoHS compliance. The marking code is Z8, and it is supplied in tape and reel packaging of 8,000 pieces per reel.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
TRANS NPN/PNP 50V/12V 6EMT Product overview: EMZ8 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 12V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-EMZ8 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | EMZ8 | EMZ8 | 277-EMZ8 |
| Product Name | PNP Low VCE(sat) Transistor + NPN General Purpose Amplification Transistor | PNP Low VCE(sat) Transistor + NPN General Purpose Amplification Transistor | 50V 12V Bipolar Transistor |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP |
| Package Type | EMT6 | SOT-563 | Reel - TR |
| Transistor Grade / Operating Range | Commercial | Commercial |