The DTC143EUB is an NPN digital transistor with built-in bias resistors R1 and R2, both 4.7kΩ, designed for inverter, interface, and driver applications. It is packaged in the UMT3F surface-mount case, measuring 2.0mm × 2.1mm. The device has a maximum collector current of 100mA and a collector-emitter voltage rating of 50V. Power dissipation is 200mW. The junction temperature range is -55°C to +150°C. The transition frequency is 250MHz. It operates with input voltage levels from -10V to 30V and has a maximum junction temperature of 150°C. The part meets no stated environmental or safety standards.
DTC143EUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC143EUB | DTC143EUB |
| Product Name | NPN, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |