The DTC115EKA is an NPN digital transistor with built-in bias resistors R1 and R2 each at 100kΩ, housed in an SOT-346 package. It supports a maximum collector current of 100mA and a supply voltage of 50V, with a power dissipation rating of 200mW and a junction temperature limit of 150°C. The device is designed for inverter, interface, and driver applications, eliminating the need for external input resistors. Its input resistance is specified between 70kΩ and 130kΩ, with a typical DC current gain of 82 at 5mA collector current. The output voltage under load is up to 300mV at 5mA output current and 0.25mA input current. Complementary PNP types are available in the DTA115E series.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC115EKA | DTC115EKA |
| Product Name | NPN, SOT-346, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |