DTD143EC HZG is an NPN digital transistor with built-in bias resistors in an SOT-23 package, designed for inverter, interface, and driver applications in automotive systems. It has a collector voltage rating of 50 V and a collector current rating of 500 mA. The internal resistors R1 and R2 are each 4.7 kΩ. The device is AEC-Q101 qualified. Power dissipation is limited to 200 mW, and the junction temperature range is from -55°C to +150°C. The SOT-23 package is tape and reel packaged with a reel size of 180 mm and a tape width of 8 mm, in 3000-piece quantities.
DTD143ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTD143ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTD143ECHZG | DTD143ECHZG |
| Product Name | NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | 500mA/50V Digital transistor (with built-in resistors) (Corresponds To AEC-Q101) |
| Polarity | NPN | NPN |