ROHM Semiconductor GmbH PNP, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTA143ZEB

Description
DTA143ZEB is a digital transistor suitable for inverter, interface and driver applications.
Description
DTA143ZEB is a digital transistor suitable for inverter, interface and driver applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTA143ZEB is a PNP digital transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 47 kΩ, designed for inverter, interface, and driver applications. It is packaged in the SOT-416FL case, operates with a maximum collector current of -100 mA and a supply voltage of -50 V, and has a maximum power dissipation of 150 mW. The junction temperature ranges from -55 °C to +150 °C. The device complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The DTA143ZEB is a PNP digital transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 47 kΩ, designed for inverter, interface, and driver applications. It is packaged in the SOT-416FL case, operates with a maximum collector current of -100 mA and a supply voltage of -50 V, and has a maximum power dissipation of 150 mW. The junction temperature ranges from -55 °C to +150 °C. The device complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) - DTA143ZEB - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor)
DTA143ZEB
PNP, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTA143ZEB
DTA143ZEB is a digital transistor suitable for inverter, interface and driver applications.

DTA143ZEB is a digital transistor suitable for inverter, interface and driver applications.

Supplier's Site Datasheet
PNP Digital transistor (with built-in resistors) - DTA143ZEB - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (with built-in resistors)
DTA143ZEB
PNP Digital transistor (with built-in resistors) DTA143ZEB
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTA143ZEB DTA143ZEB
Product Name PNP, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) PNP Digital transistor (with built-in resistors)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220249 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT223; Sot-223
View Details
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253311-DRV83053QPHPRQ1 - Win Source Electronics
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
45 V, 500 mA PNP general-purpose transistors - BC807W,135 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
7 suppliers