The DTA143ZM FHA is a PNP digital transistor with built-in bias resistors (R1 = 4.7kΩ, R2 = 47kΩ) in a SOT-723 package, designed for inverter, interface, and driver applications in automotive systems. It has a collector-emitter voltage rating of -50V, a maximum collector current of -100mA, and a power dissipation of 150mW. The device is AEC-Q101 qualified for automotive use and features an input resistance range of 3.29 to 6.11kΩ with a resistance ratio between R2 and R1 of 8 to 12. The junction temperature range is -55°C to 150°C.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA143ZMFHA | DTA143ZMFHA |
| Product Name | PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP Digital transistor (Corresponds to AEC-Q101) |
| Polarity | PNP | PNP |