The DTC114TCA is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a power dissipation of 200 mW when mounted on a reference land. The input resistance is specified between 7 and 13 kΩ, and the collector-emitter saturation voltage is up to 300 mV at 10 mA collector current and 1 mA base current. The device operates with a junction temperature range of -55 to 150°C and meets the storage temperature range of -55 to 150°C.
DTC114TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTC114TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC114TCA | DTC114TCA |
| Product Name | NPN, SOT-23, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN 100mA 50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN | NPN |