The EMA3 is a dual digital transistor with two built-in bias resistors, packaged in an SOT-553 (EMT5) case, designed for applications such as inverters, interfaces, and drivers. Each transistor has a collector-emitter voltage rating of -50 V and a collector current rating of -100 mA, with a total power dissipation of 150 mW. The input resistance is 4.7 kΩ, and the DC current gain ranges from 100 to 600. The device meets the IEC 60286-3 standard for marking, and is RoHS compliant. The package dimensions are 1.6 mm × 1.6 mm.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMA3 | EMA3 |
| Product Name | PNP+PNP, SOT-553, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |