The DTC114YUB is an NPN digital transistor with built-in bias resistors R1 = 10 kΩ and R2 = 47 kΩ, designed for inverter, interface, and driver circuits. It is packaged in a SOT-323FL case, measures 2.0 mm × 2.1 mm, and has a maximum collector current of 100 mA and a supply voltage rating of 50 V. Power dissipation is rated at 200 mW. The device operates with an input voltage range of -6 V to 40 V and a junction temperature range of -55 °C to +150 °C. It complies with RoHS standards.
DTC114YUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC114YUB | DTC114YUB |
| Product Name | NPN, SOT-323FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |