EMD53 is a dual digital transistor containing independent NPN and PNP transistors with built-in bias resistors, designed for switching, inverter, and interface circuits. It is housed in an SOT-563 package measuring 1.6 mm × 1.6 mm. Each transistor has a maximum collector current of 100 mA and a supply voltage rating of ±50 V. Power dissipation is limited to 150 mW total, with no more than 120 mW per element. Input resistors are 10 kΩ for both R1 and R2, with a resistance ratio of 0.8 to 1.2. The device operates within a junction temperature range of -55°C to +150°C. It supports automatic mounting and meets RoHS compliance.
DTA014E and DTC014E chip in a EMT6 package.
DTA014E and DTC014E chip in a EMT6 package.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMD53 | EMD53 |
| Product Name | NPN+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+NPN Digital transistor (with built-in resistors) |
| Polarity | NPN; PNP | NPN; PNP |