DTC144VCA is an NPN digital transistor with built-in bias resistors, designed for switching, inverter, and interface circuits. It is packaged in an SOT-23 case and features a collector current rating of 100 mA and a collector-emitter voltage rating of 50 V. The device includes an input resistor of 47 kΩ and a base-emitter resistor of 10 kΩ, enabling operation without external resistors. It is RoHS compliant and operates with a junction temperature range up to 150°C.
DTC144VCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC144VCA |
| Product Name | NPN, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |