NPN digital transistor with built-in bias resistors (R1=R2=22kΩ) for inverter, interface, and driver applications, housed in an SOT-723 (VMT3) package. It supports a maximum collector current of 100mA and collector-emitter voltage of 50V, with a power dissipation of 150mW and junction temperature range up to 150°C. AEC-Q101 qualified for automotive applications.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC124EMFHA | DTC124EMFHA |
| Product Name | NPN, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN Digital transistor (Corresponds to AEC-Q101) |
| Polarity | NPN | NPN |