The DTC124XE FRA is an NPN digital transistor with built-in bias resistors (R1 = 22 kΩ, R2 = 47 kΩ) in an SOT-416 (EMT3) package, designed for inverter, interface, and driver applications. It has a collector current rating of 100 mA and a collector-emitter voltage rating of 50 V, with a power dissipation of 150 mW and a junction temperature range from -55 °C to 150 °C. The device is AEC-Q101 qualified for automotive use. The packaging is supplied in a 180 mm reel with 8 mm tape width, in 3000-piece units.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC124XEFRA | DTC124XEFRA |
| Product Name | NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN Digital transistor (Corresponds to AEC-Q101) |
| Polarity | NPN | NPN |