ROHM Semiconductor GmbH NPN, SOT-323FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTC024XUB

Description
NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)
Description
NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)
Datasheet
Datasheet Summary
Powered by GS/AI

DTC024XUB is an NPN digital transistor with built-in bias resistors (R1 = 22 kΩ, R2 = 47 kΩ) in a SOT-323FL package, rated for a maximum collector current of 100 mA and collector-emitter voltage of 50 V. It supports inverter, interface, and driver applications with a power dissipation of 200 mW and a junction temperature range of -55 to 150 °C. The device has an input resistance of 22 kΩ, a resistance ratio of R2/R1 = 2.1, and a DC current gain of at least 80 at 5 mA output current. It meets RoHS compliance and is supplied in tape and reel packaging with 3,000 units per reel.

Datasheet Summary
Powered by GS/AI

DTC024XUB is an NPN digital transistor with built-in bias resistors (R1 = 22 kΩ, R2 = 47 kΩ) in a SOT-323FL package, rated for a maximum collector current of 100 mA and collector-emitter voltage of 50 V. It supports inverter, interface, and driver applications with a power dissipation of 200 mW and a junction temperature range of -55 to 150 °C. The device has an input resistance of 22 kΩ, a resistance ratio of R2/R1 = 2.1, and a DC current gain of at least 80 at 5 mA output current. It meets RoHS compliance and is supplied in tape and reel packaging with 3,000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-323FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC024XUB - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-323FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC024XUB
NPN, SOT-323FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTC024XUB
NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)

NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)

Supplier's Site Datasheet
NPN Digital transistor (with built-in resistors) - DTC024XUB - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (with built-in resistors)
DTC024XUB
NPN Digital transistor (with built-in resistors) DTC024XUB
NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)

NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTC024XUB DTC024XUB
Product Name NPN, SOT-323FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) NPN Digital transistor (with built-in resistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
View Details
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1110ESAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
CSD19503KCS 80V, 7.6mOhm, N-Channel TO-220 NexFET™ Power MOSFET - CSD19503KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
7 suppliers