EMD59 is a dual digital transistor with built-in bias resistors, combining an NPN and PNP transistor in a SOT-563 package. It has a maximum collector current of 100 mA, a supply voltage of ±50 V, and a power dissipation limit of 150 mW total. Each transistor element has an input resistance of 7 to 13 kΩ and a resistance ratio of R2/R1 between 3.7 and 5.7. The device supports automatic mounting and is intended for switching, inverter, and interface circuits. The junction temperature range is -55°C to +150°C.
DTA014Y and DTC014Y chip in a EMT6 package.
DTA014Y and DTC014Y chip in a EMT6 package.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMD59 | EMD59 |
| Product Name | NPN+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+NPN Digital transistor (with built-in resistors) |
| Polarity | NPN; PNP | NPN; PNP |