The EMX18 is a dual NPN transistor in an SOT-563 package, designed for low-frequency amplifier and driver applications. Each transistor has a collector-emitter voltage rating of 12 V, a collector current of 500 mA, and a power dissipation limit of 150 mW per element. The devices feature independent transistor elements to eliminate interference and enable mounting on EMT3 or UMT3 automatic placement machines. The package dimensions and thermal performance are compatible with surface-mount assembly. The DC current gain ranges from 270 to 680 at 10 mA collector current, and the transition frequency is 320 MHz. Collector-emitter saturation voltage is 90 mV typical at 200 mA collector current and 10 mA base current.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
General purpose transistors (dual transistors) Product overview: EMX18 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-EMX18 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1171970-EMX18
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | EMX18 | EMX18 | 277-EMX18 | 1171970-EMX18 |
| Product Name | NPN+NPN, SOT-563, Low VCE(sat) Transistor | NPN+NPN Low VCE(sat) Transistor | Dual Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - EMX18 |
| Polarity | NPN | NPN |